onsemi Logic - Logic - Gates and Inverters - 4023BCN 4023BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197702-4023BCN Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 70ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197702-4023BCN Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 70ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 4023BCN - 197702-4023BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 4023BCN
197702-4023BCN
Logic - Logic - Gates and Inverters - 4023BCN 197702-4023BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197702-4023BCN Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 70ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197702-4023BCN
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 70ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Logic IC - 705-4023BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
705-4023BCN
DIP Logic IC 705-4023BCN
IC GATE NAND 3CH 3-INP 14-DIP Product overview: 4023BCN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-4023BCN can be used for catalog matching and distributor lookup.

IC GATE NAND 3CH 3-INP 14-DIP Product overview: 4023BCN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-4023BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 197702-4023BCN 705-4023BCN
Product Name Logic - Logic - Gates and Inverters - 4023BCN DIP Logic IC
Gate Type NOT; NAND; NAND Gate NAND
Supply Voltage 3 V ~ 15 V
Inputs 3 3
Propagation Delay 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 14
View Details