onsemi Logic - Logic - Shift Registers - 4015BCN 4015BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075759-4015BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Complementary Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075759-4015BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Complementary Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 4015BCN - 075759-4015BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 4015BCN
075759-4015BCN
Logic - Logic - Shift Registers - 4015BCN 075759-4015BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075759-4015BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Complementary Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075759-4015BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 075759-4015BCN
Product Name Logic - Logic - Shift Registers - 4015BCN
Supply Voltage 3 V ~ 18 V
Output Characteristics Complementary
Package Type DIP; PDIP; Other; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L98J/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Octal D-type transparent latch with 5 V tolerantinputs/outputs; 3-state - 74LVC573ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details