Manufacturer: ON Semiconductor
Win Source Part Number: 006143-3SK263-5-TG-E
Packaging: Reel - TR
Voltage Rating: 15V
Current Rating: 30mA
Frequency: 200MHz
Current - Test: 10mA
Gain: 21dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 6V
Noise Figure: 2.2dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 4-CP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
RF Mosfet N-Channel Dual Gate 6V 10mA 200MHz 21dB 4-CP
N-Channnel Dual Gate MOSFET, 15V, 30mA, PG=21dB, NF=1.1dB, CP4, CP4, 3000-REEL Product overview: 3SK263-5-TG-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 30mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 15V, 30mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-3SK263-5-TG-E can be used for catalog matching and distributor lookup.
FET RF 15V 200MHZ CP4
RF MOSFET 6V CP4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 006143-3SK263-5-TG-E | 3SK263-5-TG-EOSTR-ND | 285-3SK263-5-TG-E | 3SK263-5-TG-E | 3SK263-5-TG-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3SK263-5-TG-E | RF FETs, MOSFETs | Dual 15V 30mA MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel Dual Gate | N-Channel; N-Channel Dual Gate | |||
| Package Type | SOT3; 4-CP | TO-253-4, TO-253AA | TO-253-4, TO-253AA | TO-253-4, TO-253AA | |
| PD | 200 milliwatts | ||||
| TJ | -55 C (-67 F) | ||||
| Transistor Technology / Material | MOSFET |