Bridge Rectifier 600V 2A SIP Product overview: 3N257 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3N257 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Through Hole KBPM
Manufacturer: ON Semiconductor
Win Source Part Number: 906726-3N257
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole KBPM
Package: Tube
Package: 4-SIP, KBPM
Mounting: Through Hole
Part Status: Obsolete
Family Name: 3N25
Categories: Discrete Semiconductor Products
Case / Package: KBPM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
BRIDGE RECT 1PHASE 600V 2A KBPM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-3N257 | 3N257-ND | 906726-3N257 | 3N257 |
| Product Name | 600V 2A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - 3N257 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Rail/Tube | 4-SIP, KBPM | ||
| RoHS Compliant | RoHS | |||
| IO | 2 amps | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |