onsemi Through-Hole 400V 2A Diode and Rectifier 3N256

Description
400V 2A Bridge Rectifier, SIP, Through Hole Product overview: 3N256 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3N256 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V 2A Bridge Rectifier, SIP, Through Hole Product overview: 3N256 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3N256 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 400V 2A Diode and Rectifier - 299-3N256 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 400V 2A Diode and Rectifier
299-3N256
Through-Hole 400V 2A Diode and Rectifier 299-3N256
400V 2A Bridge Rectifier, SIP, Through Hole Product overview: 3N256 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3N256 can be used for catalog matching and distributor lookup.

400V 2A Bridge Rectifier, SIP, Through Hole Product overview: 3N256 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3N256 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 3N256-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
3N256-ND
Bridge Rectifiers 3N256-ND
Bridge Rectifier Single Phase Standard 400V Through Hole KBPM

Bridge Rectifier Single Phase Standard 400V Through Hole KBPM

Buy Now Datasheet
Bridge Rectifiers - 3N256 - 1128469-3N256 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 3N256
1128469-3N256
Bridge Rectifiers - 3N256 1128469-3N256
Manufacturer: ON Semiconductor Win Source Part Number: 1128469-3N256 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: KBPM Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-SIP, KBPM Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: 3N256 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 3.14A Current - Reverse Leakage at Vr: 5μA at 400V

Manufacturer: ON Semiconductor
Win Source Part Number: 1128469-3N256
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBPM
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-SIP, KBPM
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Family Part Number: 3N256
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 3.14A
Current - Reverse Leakage at Vr: 5μA at 400V

Buy Now
Bridge Rectifier -  - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
Bridge Rectifier
FAIRCHILD SEMICONDUCTOR Semiconductors 3N256

FAIRCHILD SEMICONDUCTOR Semiconductors 3N256

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 3N256 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
3N256
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 3N256
BRIDGE RECT 1PHASE 400V 2A KBPM

BRIDGE RECT 1PHASE 400V 2A KBPM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-3N256 3N256-ND 1128469-3N256 3N256
Product Name Through-Hole 400V 2A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - 3N256 Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Rail/Tube 4-SIP, KBPM
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data