Bridge Rectifier Single Phase Standard 200V Through Hole KBPM
Manufacturer: ON Semiconductor
Win Source Part Number: 811507-3N255
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Part Status: Obsolete (End Of Life)
Supplier Device Package: KBPM
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-SIP, KBPM
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 3.14A
Current - Reverse Leakage at Vr: 5μA at 200V
Part Number Series: 3N255
200V 2A Bridge Rectifier, SIP, Through Hole Product overview: 3N255 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 200V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3N255 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 200V 2A KBPM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 3N255-ND | 811507-3N255 | 299-3N255 | 3N255 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - 3N255 | Through-Hole 200V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SIP, KBPM | Rail/Tube | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Single Phase | |||
| VF | 1.1 volts | 1.1 volts |