onsemi Discrete Semiconductor Products 3LP04CH-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 161533-3LP04CH-TL-E Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 3LP04CH ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 161533-3LP04CH-TL-E Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 3LP04CH ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 161533-3LP04CH-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
161533-3LP04CH-TL-E
Discrete Semiconductor Products 161533-3LP04CH-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 161533-3LP04CH-TL-E Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 3LP04CH ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 161533-3LP04CH-TL-E
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: 3LP04CH
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore
30V 0.2A MOSFET Transistor
278-3LP04CH-TL-E
30V 0.2A MOSFET Transistor 278-3LP04CH-TL-E
Trans MOSFET P-CH Si 30V 0.2A 3-Pin Case CPH Product overview: 3LP04CH-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP04CH-TL-E can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 0.2A 3-Pin Case CPH Product overview: 3LP04CH-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP04CH-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 161533-3LP04CH-TL-E 278-3LP04CH-TL-E
Product Name Discrete Semiconductor Products 30V 0.2A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data