onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP03S-TL-E 3LP03S-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038421-3LP03S-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 150 mW Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): DMN63D8LV-7; DMP32D4S-7; DMN63D8LDW-7; SCH2409-TL-E; 3HN04MH-TL-E; EC4405C-TL-H; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 250 mA
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038421-3LP03S-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 150 mW Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): DMN63D8LV-7; DMP32D4S-7; DMN63D8LDW-7; SCH2409-TL-E; 3HN04MH-TL-E; EC4405C-TL-H; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 250 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP03S-TL-E - 1038421-3LP03S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP03S-TL-E
1038421-3LP03S-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP03S-TL-E 1038421-3LP03S-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038421-3LP03S-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 150 mW Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): DMN63D8LV-7; DMP32D4S-7; DMN63D8LDW-7; SCH2409-TL-E; 3HN04MH-TL-E; EC4405C-TL-H; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 250 mA

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038421-3LP03S-TL-E
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 150 mW
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): DMN63D8LV-7; DMP32D4S-7; DMN63D8LDW-7; SCH2409-TL-E; 3HN04MH-TL-E; EC4405C-TL-H;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 250 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038421-3LP03S-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP03S-TL-E
PD 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810020SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1827039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
60 V, 320 mA dual N-channel Trench MOSFET - BSS138BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3
View Details
4 suppliers