onsemi 30V 0.2A MOSFET Transistor 3LP02C

Description
Trans MOSFET P-CH 30V 0.2A 3-Pin CP Product overview: 3LP02C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP02C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 30V 0.2A 3-Pin CP Product overview: 3LP02C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP02C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.2A MOSFET Transistor
278-3LP02C
30V 0.2A MOSFET Transistor 278-3LP02C
Trans MOSFET P-CH 30V 0.2A 3-Pin CP Product overview: 3LP02C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP02C can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 0.2A 3-Pin CP Product overview: 3LP02C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP02C can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 161526-3LP02C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
161526-3LP02C
Discrete Semiconductor Products 161526-3LP02C
Manufacturer: ON Semiconductor Win Source Part Number: 161526-3LP02C Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 3LP02C Introduction Date: July 21, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 161526-3LP02C
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: 3LP02C
Introduction Date: July 21, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-3LP02C 161526-3LP02C
Product Name 30V 0.2A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R080M1T - AIMCQ120R080M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
8 suppliers