Manufacturer: ON Semiconductor
Win Source Part Number: 006137-3LP01S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMCP
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA (Ta)
Max Gate Charge: 1.43nC @ 10V
Max Input Capacitance: 7.5pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 10.4 Ohm @ 50mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Small Signal MOSFET -30V -0.1A 10.4 Ohm Single P-Channel SMCP, SC-75 / SMCP, 3000-REEL Product overview: 3LP01S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -0.1A, 10.4 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -0.1A, 10.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP01S-TL-E can be used for catalog matching and distributor lookup.
P-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount SMCP
MOSFET P-CH 30V 100MA SMCP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 006137-3LP01S-TL-E | 278-3LP01S-TL-E | 3LP01S-TL-EOSTR-ND | 3LP01S-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP01S-TL-E | P-Channel -30V -0.1A 10.4 Ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 150 milliwatts | 150 milliwatts |