onsemi P-Channel -30V -100mA 10.4 Ohm MOSFET Transistor 3LP01M-TL-H

Description
P-Channel JFET, -30V, -100mA, 10.4 Ohm, SOT-323 Product overview: 3LP01M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -100mA, 10.4 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -100mA, 10.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP01M-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, -30V, -100mA, 10.4 Ohm, SOT-323 Product overview: 3LP01M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -100mA, 10.4 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -100mA, 10.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP01M-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30V -100mA 10.4 Ohm MOSFET Transistor
278-3LP01M-TL-H
P-Channel -30V -100mA 10.4 Ohm MOSFET Transistor 278-3LP01M-TL-H
P-Channel JFET, -30V, -100mA, 10.4 Ohm, SOT-323 Product overview: 3LP01M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -100mA, 10.4 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -100mA, 10.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP01M-TL-H can be used for catalog matching and distributor lookup.

P-Channel JFET, -30V, -100mA, 10.4 Ohm, SOT-323 Product overview: 3LP01M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -100mA, 10.4 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -100mA, 10.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP01M-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3LP01M-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3LP01M-TL-HOSTR-ND
Single FETs, MOSFETs 3LP01M-TL-HOSTR-ND
P-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount MCP

P-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount MCP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 3LP01M-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
3LP01M-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 3LP01M-TL-H
MOSFET P-CH 30V 100MA 3MCP

MOSFET P-CH 30V 100MA 3MCP

Supplier's Site
Mosfet, P-Ch, -30V, -0.1A, Sc-70-3; Channel Type Onsemi - 42AC1865 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -0.1A, Sc-70-3; Channel Type Onsemi
42AC1865
Mosfet, P-Ch, -30V, -0.1A, Sc-70-3; Channel Type Onsemi 42AC1865
MOSFET, P-CH, -30V, -0.1A, SC-70-3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, P-CH, -30V, -0.1A, SC-70-3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-3LP01M-TL-H 3LP01M-TL-HOSTR-ND 3LP01M-TL-H 42AC1865
Product Name P-Channel -30V -100mA 10.4 Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -0.1A, Sc-70-3; Channel Type Onsemi
Polarity P-Channel P-Channel
PD 150 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details