Manufacturer: ON Semiconductor
Win Source Part Number: 006133-3LN01S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Family Name: 3LN01S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMCP
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 150mA (Ta)
Max Gate Charge: 1.58nC @ 10V
Max Input Capacitance: 7pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 80mA, 4V
Alternative Parts (Cross-Reference): SSM3K44FS; DMN313DLT-7; SSM3K44FS,LF; SSM3K15AFS,LF(T;
Introduction Date: July 04, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Small Signal MOSFET 30V 150mA 3.7 Ohm Single N-Channel SMCP, SC-75 / SMCP, 3000-REEL Product overview: 3LN01S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 150mA, 3.7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150mA, 3.7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01S-TL-E can be used for catalog matching and distributor lookup.
N-Channel 30V 150mA (Ta) 150mW (Ta) Surface Mount SMCP
Trans MOSFET N-CH 30V 0.15A 3-Pin SMCP T/R
MOSFET N-CH 30V 150MA SMCP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 006133-3LN01S-TL-E | 278-3LN01S-TL-E | 3LN01S-TL-EOSTR-ND | 598-3LN01S-TL-E | 3LN01S-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01S-TL-E | N-Channel 30V 150mA 3.7 Ohm MOSFET Transistor | Single FETs, MOSFETs | Trans MOSFET N-CH 30V 0.15A 3-Pin SMCP T/R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | ||||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts |