N-Channel 30V 150mA (Ta) 150mW (Ta) Surface Mount SC-70 / MCP3
Small Signal MOSFET, 30V, 3.7Ω, 0.15A, Single N-Channel, SC-70 / MCP3, 3000-REEL Product overview: 3LN01M-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01M-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 099462-3LN01M-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70 / MCPH3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 150mA (Ta)
Max Gate Charge: 1.58nC @ 10V
Max Input Capacitance: 7pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 80mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 150MA SC70/MCPH3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 3LN01M-TL-HOSTR-ND | 278-3LN01M-TL-H | 099462-3LN01M-TL-H | 3LN01M-TL-H |
| Product Name | Single FETs, MOSFETs | N-Channel 30V 0.15A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01M-TL-H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323; SC-70 / MCPH3 | SOT323; SC-70, SOT-323 | |
| PD | 150 milliwatts | 150 milliwatts |