onsemi Single FETs, MOSFETs 3LN01M-TL-E

Description
N-Channel 30V 150mA (Ta) 150mW (Ta) Surface Mount SC-70 / MCP3
Request a Quote Datasheet
Description
N-Channel 30V 150mA (Ta) 150mW (Ta) Surface Mount SC-70 / MCP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3LN01M-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3LN01M-TL-EOSTR-ND
Single FETs, MOSFETs 3LN01M-TL-EOSTR-ND
N-Channel 30V 150mA (Ta) 150mW (Ta) Surface Mount SC-70 / MCP3

N-Channel 30V 150mA (Ta) 150mW (Ta) Surface Mount SC-70 / MCP3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01M-TL-E - 006132-3LN01M-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01M-TL-E
006132-3LN01M-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01M-TL-E 006132-3LN01M-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 006132-3LN01M-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Family Name: 3LN01M Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70 / MCPH3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 150mA (Ta) Gate-Source Threshold Voltage: 1.3V @ 100μA Max Gate Charge: 1.58nC @ 10V Max Input Capacitance: 7pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3.7 Ohm @ 80mA, 4V Alternative Parts (Cross-Reference): SSM3K15FU; SSM3K15FU(T5L,F,H); SSM3K15FU(TE85L); Introduction Date: July 21, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 006132-3LN01M-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Family Name: 3LN01M
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70 / MCPH3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 150mA (Ta)
Gate-Source Threshold Voltage: 1.3V @ 100μA
Max Gate Charge: 1.58nC @ 10V
Max Input Capacitance: 7pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 80mA, 4V
Alternative Parts (Cross-Reference): SSM3K15FU; SSM3K15FU(T5L,F,H); SSM3K15FU(TE85L);
Introduction Date: July 21, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 0.15A MOSFET Transistor
278-3LN01M-TL-E
30V 0.15A MOSFET Transistor 278-3LN01M-TL-E
Trans MOSFET N-CH 30V 0.15A 3-Pin MCP T/R Product overview: 3LN01M-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01M-TL-E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 0.15A 3-Pin MCP T/R Product overview: 3LN01M-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01M-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 3LN01M-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
3LN01M-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 3LN01M-TL-E
MOSFET N-CH 30V 150MA SC70/MCPH3

MOSFET N-CH 30V 150MA SC70/MCPH3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3LN01M-TL-EOSTR-ND 006132-3LN01M-TL-E 278-3LN01M-TL-E 3LN01M-TL-E
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01M-TL-E 30V 0.15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70 / MCPH3 SOT323; SC-70, SOT-323
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data