onsemi 30V 0.15A MOSFET Transistor 3LN01M-E

Description
Trans MOSFET N-CH Si 30V 0.15A 3-Pin Case MCP Product overview: 3LN01M-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01M-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 30V 0.15A 3-Pin Case MCP Product overview: 3LN01M-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01M-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.15A MOSFET Transistor
278-3LN01M-E
30V 0.15A MOSFET Transistor 278-3LN01M-E
Trans MOSFET N-CH Si 30V 0.15A 3-Pin Case MCP Product overview: 3LN01M-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01M-E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 0.15A 3-Pin Case MCP Product overview: 3LN01M-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01M-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 161517-3LN01M-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
161517-3LN01M-E
Discrete Semiconductor Products 161517-3LN01M-E
Manufacturer: ON Semiconductor Win Source Part Number: 161517-3LN01M-E Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 3LN01M Alternative Parts (Cross-Reference): 3LN01M-TL-E; SSM3K15AFU; 2SK3378EN(TL-E); DMN63D8LW-7; Introduction Date: July 21, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 161517-3LN01M-E
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: 3LN01M
Alternative Parts (Cross-Reference): 3LN01M-TL-E; SSM3K15AFU; 2SK3378EN(TL-E); DMN63D8LW-7;
Introduction Date: July 21, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-3LN01M-E 161517-3LN01M-E
Product Name 30V 0.15A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data