onsemi Single FETs, MOSFETs 3LN01C-TB-E

Description
N-Channel 30V 150mA (Ta) 250mW (Ta) Surface Mount SC-59-3/CP3
Request a Quote Datasheet
Description
N-Channel 30V 150mA (Ta) 250mW (Ta) Surface Mount SC-59-3/CP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3LN01C-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3LN01C-TB-EOSTR-ND
Single FETs, MOSFETs 3LN01C-TB-EOSTR-ND
N-Channel 30V 150mA (Ta) 250mW (Ta) Surface Mount SC-59-3/CP3

N-Channel 30V 150mA (Ta) 250mW (Ta) Surface Mount SC-59-3/CP3

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 150mA 3.7 Ohm MOSFET Transistor
278-3LN01C-TB-E
N-Channel 30V 150mA 3.7 Ohm MOSFET Transistor 278-3LN01C-TB-E
Small Signal MOSFET 30V 150mA 3.7 Ohm Single N-Channel CP, SC-59 / CP, 3000-REEL Product overview: 3LN01C-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 150mA, 3.7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150mA, 3.7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01C-TB-E can be used for catalog matching and distributor lookup.

Small Signal MOSFET 30V 150mA 3.7 Ohm Single N-Channel CP, SC-59 / CP, 3000-REEL Product overview: 3LN01C-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 150mA, 3.7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150mA, 3.7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01C-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01C-TB-E - 006131-3LN01C-TB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01C-TB-E
006131-3LN01C-TB-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01C-TB-E 006131-3LN01C-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 006131-3LN01C-TB-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 150mA (Ta) Max Gate Charge: 1.58nC @ 10V Max Input Capacitance: 7pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3.7 Ohm @ 80mA, 4V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 006131-3LN01C-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CP
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 150mA (Ta)
Max Gate Charge: 1.58nC @ 10V
Max Input Capacitance: 7pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 80mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 3LN01C-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
3LN01C-TB-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 3LN01C-TB-E
MOSFET N-CH 30V 150MA 3CP

MOSFET N-CH 30V 150MA 3CP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3LN01C-TB-EOSTR-ND 278-3LN01C-TB-E 006131-3LN01C-TB-E 3LN01C-TB-E
Product Name Single FETs, MOSFETs N-Channel 30V 150mA 3.7 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01C-TB-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; 3-CP SOT23; TO-236-3, SC-59, SOT-23-3
PD 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers