Bipolar Transistor, 30V, 0.7A, Low VCE(sat), NPN Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: 30C02MH-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30C02MH-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 700mA 540MHz 600mW Surface Mount 3-MCPH
Bipolar (BJT) Transistor NPN 30V 700mA 540MHz 600mW Surface Mount 3-MCPH
Bipolar (BJT) Transistor NPN 30V 700mA 540MHz 600mW Surface Mount 3-MCPH
TRANS NPN 30V 0.7A 3MCPH
TRANS NPN 30V 0.7A 3MCPH
Bipolar Transistors - BJT BIP NPN 0.7A 30V
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-30C02MH-TL-E | 30C02MH-TL-EOSDKR-ND | 30C02MH-TL-E | 30C02MH-TL-E | 30C02MH-TL-E |
| Product Name | 30V 0.7A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | ||
| IC(max) | 700 milliamps | 700 milliamps | 700 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts | ||
| VCBO | 40 volts | ||||
| PD | 600 milliwatts |