Manufacturer: ON Semiconductor
Win Source Part Number: 850516-30C02CH-TL-E
Features: Bipolar (BJT) Transistor 30 V 700 mA 700 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 30C02
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 30C02CH-TL-E-ND, 30C02CH-TL-EOSCT, 30C02CH-TL-EOSTR, 30C02CH-TL-EOSDKR
Bipolar (BJT) Transistor NPN 30V 700mA 540MHz 700mW Surface Mount 3-CPH
Bipolar (BJT) Transistor NPN 30V 700mA 540MHz 700mW Surface Mount 3-CPH
TRANS, NPN, 30V, 0.7A, 150DEG C, 0.7W ROHS COMPLIANT: YES
Bipolar Transistors - BJT BIP NPN 0.7A 30V
TRANS NPN 30V 0.7A 3CPH
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 850516-30C02CH-TL-E | 30C02CH-TL-EOSCT-ND | 64AH9647 | 30C02CH-TL-E | 30C02CH-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 30C02CH-TL-E | Single Bipolar Transistors | Trans, Npn, 30V, 0.7A, 150Deg C, 0.7W Rohs Compliant Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Polarity | NPN | NPN | |||
| Transistor Type | Trans, Npn, 30V, 0.7A, 150Deg C, 0.7W Rohs Compliant Onsemi |