Manufacturer: ON Semiconductor
Win Source Part Number: 1004862-30A02MH-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 520MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCPH
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 220mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 10mA, 2V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bipolar Transistor, -30V, -0.7A, Low VCE(sat), PNP Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: 30A02MH-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A02MH-TL-E can be used for catalog matching and distributor lookup.
TRANS PNP 30V 0.7A 3-MCPH
Bipolar (BJT) Transistor PNP 30V 700mA 520MHz 600mW Surface Mount 3-MCPH
TRANS PNP 30V 0.7A 3-MCPH
TRANS PNP 30V 0.7A 3MCPH
Bipolar Transistors - BJT BIP PNP 0.7A 30V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004862-30A02MH-TL-E | 276-30A02MH-TL-E | 488-30A02MH-TL-ECT-ND | 30A02MH-TL-E | 30A02MH-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 30A02MH-TL-E | -30V -0.7A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; 3-MCPH | 3-SMD, Flat Leads | |||
| IC(max) | 700 milliamps | 700 milliamps | |||
| VCEO | 30 volts | 30 volts |