onsemi 30V 0.7A Bipolar Transistor 30A02CH

Description
TRANS PNP 30V 0.7A CPH3 Product overview: 30A02CH from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A02CH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 30V 0.7A CPH3 Product overview: 30A02CH from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A02CH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.7A Bipolar Transistor
276-30A02CH
30V 0.7A Bipolar Transistor 276-30A02CH
TRANS PNP 30V 0.7A CPH3 Product overview: 30A02CH from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A02CH can be used for catalog matching and distributor lookup.

TRANS PNP 30V 0.7A CPH3 Product overview: 30A02CH from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A02CH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 30A02CH - 197615-30A02CH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 30A02CH
197615-30A02CH
TRANSISTORS - Transistors (BJT) - Single - 30A02CH 197615-30A02CH
Manufacturer: ON Semiconductor Win Source Part Number: 197615-30A02CH Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 520MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 220mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 10mA, 2V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 197615-30A02CH
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 520MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 220mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 10mA, 2V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-30A02CH 197615-30A02CH
Product Name 30V 0.7A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 30A02CH
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data