onsemi N-Channel 60V 340mA MOSFET Transistor 2V7002WT1G

Description
N-Channel Small Signal MOSFET 60V, 340mA, 1.6Ω Power MOSFET 60V, 340mA, 1.6 Ohm, N-Channel., SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: 2V7002WT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 340mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2V7002WT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Small Signal MOSFET 60V, 340mA, 1.6Ω Power MOSFET 60V, 340mA, 1.6 Ohm, N-Channel., SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: 2V7002WT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 340mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2V7002WT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 340mA MOSFET Transistor
278-2V7002WT1G
N-Channel 60V 340mA MOSFET Transistor 278-2V7002WT1G
N-Channel Small Signal MOSFET 60V, 340mA, 1.6Ω Power MOSFET 60V, 340mA, 1.6 Ohm, N-Channel., SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: 2V7002WT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 340mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2V7002WT1G can be used for catalog matching and distributor lookup.

N-Channel Small Signal MOSFET 60V, 340mA, 1.6Ω Power MOSFET 60V, 340mA, 1.6 Ohm, N-Channel., SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: 2V7002WT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 340mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2V7002WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2V7002WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2V7002WT1GOSDKR-ND
Single FETs, MOSFETs 2V7002WT1GOSDKR-ND
N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - 2V7002WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2V7002WT1GOSTR-ND
Single FETs, MOSFETs 2V7002WT1GOSTR-ND
N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - 2V7002WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2V7002WT1GOSCT-ND
Single FETs, MOSFETs 2V7002WT1GOSCT-ND
N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
MOSFET N-CH 60V 310MA SC70-3 - 598-2V7002WT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 310MA SC70-3
598-2V7002WT1G
MOSFET N-CH 60V 310MA SC70-3 598-2V7002WT1G
MOSFET N-CH 60V 310MA SC70-3

MOSFET N-CH 60V 310MA SC70-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2V7002WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2V7002WT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2V7002WT1G
MOSFET N-CH 60V 310MA SC70-3

MOSFET N-CH 60V 310MA SC70-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 60V 115MA 7OHM

MOSFET NFET 60V 115MA 7OHM

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.31A, Sc-70; Channel Type Onsemi - 02AC4434 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.31A, Sc-70; Channel Type Onsemi
02AC4434
Mosfet, N-Ch, 60V, 0.31A, Sc-70; Channel Type Onsemi 02AC4434
MOSFET, N-CH, 60V, 0.31A, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:280mW; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.31A, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:280mW; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - 2V7002WT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2V7002WT1G
Single FETs, MOSFETs 2V7002WT1G
MOSFET N-CH 60V 310MA SC70-3

MOSFET N-CH 60V 310MA SC70-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2V7002WT1G 2V7002WT1GOSDKR-ND 598-2V7002WT1G 2V7002WT1G 2V7002WT1G 02AC4434 2V7002WT1G
Product Name N-Channel 60V 340mA MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 60V 310MA SC70-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 0.31A, Sc-70; Channel Type Onsemi Single FETs, MOSFETs
PD 280 milliwatts 280 milliwatts 280 milliwatts 280 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 Surface Mount TO-3 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details