onsemi Single FETs, MOSFETs 2V7002LT1G

Description
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2V7002LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2V7002LT1GOSCT-ND
Single FETs, MOSFETs 2V7002LT1GOSCT-ND
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 2V7002LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2V7002LT1GOSDKR-ND
Single FETs, MOSFETs 2V7002LT1GOSDKR-ND
MOSFET N-CH 60V 115MA SOT23-3

MOSFET N-CH 60V 115MA SOT23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2V7002LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2V7002LT1GOSTR-ND
Single FETs, MOSFETs 2V7002LT1GOSTR-ND
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 115mA SOT-23 MOSFET Transistor
278-2V7002LT1G
N-Channel 60V 115mA SOT-23 MOSFET Transistor 278-2V7002LT1G
N-Channel JFET, 60V, 115mA, 7.5R, SOT-23 Product overview: 2V7002LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 115mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2V7002LT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, 115mA, 7.5R, SOT-23 Product overview: 2V7002LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 115mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2V7002LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2V7002LT1G - 1004803-2V7002LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2V7002LT1G
1004803-2V7002LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2V7002LT1G 1004803-2V7002LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1004803-2V7002LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Family Name: 2V7002L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 115mA (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002; 2N7002-TP; 2N7002-TP-HF; ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1004803-2V7002LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225mW (Ta)
Family Name: 2V7002L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 115mA (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): 2N7002; 2N7002-TP; 2N7002-TP-HF;
ECCN: EAR99
Country of Origin: China, Czech Republic
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 2V7002LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2V7002LT1G
Single FETs, MOSFETs 2V7002LT1G
MOSFET N-CH 60V 115MA SOT23-3

MOSFET N-CH 60V 115MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2V7002LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2V7002LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2V7002LT1G
MOSFET N-CH 60V 115MA SOT23-3

MOSFET N-CH 60V 115MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 60V 115MA 7.5O

MOSFET NFET 60V 115MA 7.5O

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2V7002LT1G
Triode/MOS Tube/Transistor >> MOSFETs 2V7002LT1G
60V 115mA 7.5Ω@10V,500mA 225mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

60V 115mA 7.5Ω@10V,500mA 225mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.115A, Sot-23; Channel Type Onsemi - 81Y7620 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.115A, Sot-23; Channel Type Onsemi
81Y7620
Mosfet, N-Ch, 60V, 0.115A, Sot-23; Channel Type Onsemi 81Y7620
MOSFET, N-CH, 60V, 0.115A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:225mW; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.115A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:225mW; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.115A, Sot-23; Transistor Polarity Onsemi - 85AC2358 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.115A, Sot-23; Transistor Polarity Onsemi
85AC2358
Mosfet, N-Ch, 60V, 0.115A, Sot-23; Transistor Polarity Onsemi 85AC2358
MOSFET, N-CH, 60V, 0.115A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:115mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):7.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.115A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:115mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):7.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2V7002LT1GOSCT-ND 278-2V7002LT1G 1004803-2V7002LT1G 2V7002LT1G 2V7002LT1G 2V7002LT1G 2V7002LT1G 81Y7620 85AC2358
Product Name Single FETs, MOSFETs N-Channel 60V 115mA SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2V7002LT1G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 60V, 0.115A, Sot-23; Channel Type Onsemi Mosfet, N-Ch, 60V, 0.115A, Sot-23; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3; SOT23
Transistor Grade / Operating Range Automotive
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data