onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2V7002KT1G 2V7002KT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004802-2V7002KT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Tj) Family Name: 2V7002K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 320mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 0.7nC @ 4.5V Max Input Capacitance: 24.5pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002CKVL; 2N7002BK; 2N7002P; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004802-2V7002KT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Tj) Family Name: 2V7002K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 320mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 0.7nC @ 4.5V Max Input Capacitance: 24.5pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002CKVL; 2N7002BK; 2N7002P; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2V7002KT1G - 1004802-2V7002KT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2V7002KT1G
1004802-2V7002KT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2V7002KT1G 1004802-2V7002KT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1004802-2V7002KT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Tj) Family Name: 2V7002K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 320mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 0.7nC @ 4.5V Max Input Capacitance: 24.5pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002CKVL; 2N7002BK; 2N7002P; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1004802-2V7002KT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Tj)
Family Name: 2V7002K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 320mA (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 0.7nC @ 4.5V
Max Input Capacitance: 24.5pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): 2N7002CKVL; 2N7002BK; 2N7002P;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 0.32A SOT-23 MOSFET Transistor
278-2V7002KT1G
60V 0.32A SOT-23 MOSFET Transistor 278-2V7002KT1G
N-CH MOSFET 60V 0.32A SOT-23 Product overview: 2V7002KT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.32A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.32A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2V7002KT1G can be used for catalog matching and distributor lookup.

N-CH MOSFET 60V 0.32A SOT-23 Product overview: 2V7002KT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.32A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.32A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2V7002KT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2V7002KT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2V7002KT1GOSDKR-ND
Single FETs, MOSFETs 2V7002KT1GOSDKR-ND
N-Channel 60V 320mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 320mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 2V7002KT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2V7002KT1GOSTR-ND
Single FETs, MOSFETs 2V7002KT1GOSTR-ND
N-Channel 60V 320mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 320mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 2V7002KT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2V7002KT1GOSCT-ND
Single FETs, MOSFETs 2V7002KT1GOSCT-ND
N-Channel 60V 320mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 320mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.38A, Sot-23; Transistor Polarity Onsemi - 85AC2357 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.38A, Sot-23; Transistor Polarity Onsemi
85AC2357
Mosfet, N-Ch, 60V, 0.38A, Sot-23; Transistor Polarity Onsemi 85AC2357
MOSFET, N-CH, 60V, 0.38A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:380mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.38A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:380mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.38A, Sot-23; Channel Type Onsemi - 81Y7619 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.38A, Sot-23; Channel Type Onsemi
81Y7619
Mosfet, N-Ch, 60V, 0.38A, Sot-23; Channel Type Onsemi 81Y7619
MOSFET, N-CH, 60V, 0.38A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:380mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:420mW; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.38A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:380mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:420mW; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET 60V 115MA 7MO

MOSFET NFET 60V 115MA 7MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2V7002KT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2V7002KT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2V7002KT1G
MOSFET N-CH 60V 320MA SOT23

MOSFET N-CH 60V 320MA SOT23

Supplier's Site
Single FETs, MOSFETs - 2V7002KT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2V7002KT1G
Single FETs, MOSFETs 2V7002KT1G
MOSFET N-CH 60V 320MA SOT23

MOSFET N-CH 60V 320MA SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1004802-2V7002KT1G 278-2V7002KT1G 2V7002KT1GOSDKR-ND 85AC2357 81Y7619 2V7002KT1G 2V7002KT1G 2V7002KT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2V7002KT1G 60V 0.32A SOT-23 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.38A, Sot-23; Transistor Polarity Onsemi Mosfet, N-Ch, 60V, 0.38A, Sot-23; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 300 milliwatts 420 milliwatts 420 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data