onsemi 15V 50mA Bipolar Transistor 2SK932-23-TB-E

Description
Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R Product overview: 2SK932-23-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK932-23-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R Product overview: 2SK932-23-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK932-23-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 50mA Bipolar Transistor
288-2SK932-23-TB-E
15V 50mA Bipolar Transistor 288-2SK932-23-TB-E
Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R Product overview: 2SK932-23-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK932-23-TB-E can be used for catalog matching and distributor lookup.

Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R Product overview: 2SK932-23-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK932-23-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - 2SK932-23-TB-E - 118226-2SK932-23-TB-E - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK932-23-TB-E
118226-2SK932-23-TB-E
JFETs (Junction Field Effect) - 2SK932-23-TB-E 118226-2SK932-23-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 118226-2SK932-23-TB- E Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 10mA @ 5V Current Drain (Id) - Max: 50mA Voltage - Cutoff (VGS off) @ Id: 200mV @ 100μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 118226-2SK932-23-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 10mA @ 5V
Current Drain (Id) - Max: 50mA
Voltage - Cutoff (VGS off) @ Id: 200mV @ 100μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CP
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
JFETs - 2SK932-23-TB-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 50mA 200mW Surface Mount SMCP

JFET N-Channel 50mA 200mW Surface Mount SMCP

Buy Now Datasheet
JFETs - 2SK932-23-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 50mA 200mW Surface Mount SMCP

JFET N-Channel 50mA 200mW Surface Mount SMCP

Buy Now Datasheet
JFETs - 2SK932-23-TB-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 50mA 200mW Surface Mount SMCP

JFET N-Channel 50mA 200mW Surface Mount SMCP

Buy Now Datasheet
JFETs - 7925173P - RS Components, Ltd.
Corby, Northants, United Kingdom
JFET N-Ch 15V 5 to 24mA 50mS CP3

JFET N-Ch 15V 5 to 24mA 50mS CP3

Supplier's Site
JFETs - 7925173 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
7925173
JFETs 7925173
JFET N-Ch 15V 5 to 24mA 50mS CP3

JFET N-Ch 15V 5 to 24mA 50mS CP3

Supplier's Site
JFETs - 1632024 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1632024
JFETs 1632024
JFET N-Ch 15V 5 to 24mA 50mS CP3

JFET N-Ch 15V 5 to 24mA 50mS CP3

Supplier's Site
JFET N-CH 50MA 200MW 3CP

JFET N-CH 50MA 200MW 3CP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2SK932-23-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK932-23-TB-E
Discrete Semiconductor Products - Transistors - JFETs 2SK932-23-TB-E
JFET N-CH 50MA SMCP

JFET N-CH 50MA SMCP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Transistors Transistors RF Transistors
Product Number 288-2SK932-23-TB-E 118226-2SK932-23-TB-E 2SK932-23-TB-EOSCT-ND 7925173P 7925173 2SK932-23-TB-E 2SK932-23-TB-E
Product Name 15V 50mA Bipolar Transistor JFETs (Junction Field Effect) - 2SK932-23-TB-E JFETs JFETs JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET JFET JFET JFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; 3-CP SOT23; TO-236-3, SC-59, SOT-23-3 CP Cp SOT23; TO-236-3, SC-59, SOT-23-3 SMCP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1221433 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
30V 0.1A SOT23 Bipolar Transistor - 276-BC848AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers