N-Channel JFET, 15V, 7.3 to 24mA, 50mS, 2500-REEL Product overview: 2SK715W-AC from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15V, 24mA. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 15V, 24mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK715W-AC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1037858-2SK715W-AC
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,500
FET Type: N-Channel
Drain to Source Voltage (Vdss): 15 V
Power - Max: 300 mW
Current - Drain (Idss) @ Vds (Vgs=0): 14.5 mA @ 5 V
Current Drain (Id) - Max: 50 mA
Voltage - Cutoff (VGS off) @ Id: 600 mV @ 100 µA
Mounting Type: Through Hole
Package / Case: SC-72
Supplier Device Package: 3-SPA
Input Capacitance (Ciss) (Max) @ Vds: 10pF @ 5V
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: ONSONS2SK715W-AC,215
Base Product Number: 2SK715
Product Status: Obsolete
JFET N-CH 50MA 3SPA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 288-2SK715W-AC | 1037858-2SK715W-AC | 2SK715W-AC |
| Product Name | N-Channel 15V 24mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - JFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Transistor Type | JFET | ||
| Polarity | N-Channel | ||
| Package Type | SOT3 | 3-SPA |