Manufacturer: ON Semiconductor
Win Source Part Number: 763023-2SK715V
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: SC-72
Power - Max: 300mW
Current - Drain (Idss) @ Vds (Vgs=0): 10mA @ 5V
Current Drain (Id) - Max: 50mA
Voltage - Cutoff (VGS off) @ Id: 600mV @ 100μA
Part Status: Obsolete(EOL)
Family Name: 2SK715
Categories: Discrete Semiconductor Products
Manufacturer Package: 3-SPA
Channel Type Type: N
Drain Source Voltage: 15V
Input Capacitance (Ciss) (Maximum) @ Vds: 10pF @ 5V
Alternative Parts (Cross-Reference): CPH3910-TL-E; ;
Introduction Date: April 21, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
50mA, 15V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, SPA, 3 PIN Product overview: 2SK715V from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50mA, 15V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50mA, 15V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK715V can be used for catalog matching and distributor lookup.
JFET N-CH 50MA 3SPA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors |
| Product Number | 763023-2SK715V | 288-2SK715V | 2SK715V | 2SK715V |
| Product Name | JFETs (Junction Field Effect) - 2SK715V | N-Channel 50mA 15V MOSFET Transistor | Discrete Semiconductor Products - Transistors - JFETs | JFETs |
| Transistor Type | JFET | JFET | ||
| Package Type | SOT3 | 3-SPA | SC-72 | |
| Packing Method | Bulk; Bulk |