onsemi Discrete Semiconductor Products 2SK4227JS

Description
Manufacturer: ON Semiconductor Win Source Part Number: 160473-2SK4227JS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4227JS Alternative Parts (Cross-Reference): NP84N075MUE-S18-AY; AUIRF2807; P1308ATG; BUK7513-75B; Introduction Date: November 26, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 160473-2SK4227JS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4227JS Alternative Parts (Cross-Reference): NP84N075MUE-S18-AY; AUIRF2807; P1308ATG; BUK7513-75B; Introduction Date: November 26, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160473-2SK4227JS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160473-2SK4227JS
Discrete Semiconductor Products 160473-2SK4227JS
Manufacturer: ON Semiconductor Win Source Part Number: 160473-2SK4227JS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4227JS Alternative Parts (Cross-Reference): NP84N075MUE-S18-AY; AUIRF2807; P1308ATG; BUK7513-75B; Introduction Date: November 26, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 160473-2SK4227JS
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4227JS
Alternative Parts (Cross-Reference): NP84N075MUE-S18-AY; AUIRF2807; P1308ATG; BUK7513-75B;
Introduction Date: November 26, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
75V 48A MOSFET Transistor
288-2SK4227JS
75V 48A MOSFET Transistor 288-2SK4227JS
Trans MOSFET N-CH Si 75V 48A 3-Pin(3+Tab) TO-220ML(LS) Product overview: 2SK4227JS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 48A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4227JS can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 75V 48A 3-Pin(3+Tab) TO-220ML(LS) Product overview: 2SK4227JS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 48A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4227JS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160473-2SK4227JS 288-2SK4227JS
Product Name Discrete Semiconductor Products 75V 48A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
9 suppliers
MOSFETs - 1219544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
Single FETs, MOSFETs - AUIRF7739L2-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
3 suppliers