onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4221 2SK4221

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1127790-2SK4221 Manufacturer Homepage: www.ssdc-jp.com/eng/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1127790-2SK4221 Manufacturer Homepage: www.ssdc-jp.com/eng/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4221 - 1127790-2SK4221 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4221
1127790-2SK4221
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4221 1127790-2SK4221
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1127790-2SK4221 Manufacturer Homepage: www.ssdc-jp.com/eng/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1127790-2SK4221
Manufacturer Homepage: www.ssdc-jp.com/eng/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4221 - 763020-2SK4221 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4221
763020-2SK4221
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4221 763020-2SK4221
Manufacturer: ON Semiconductor Win Source Part Number: 763020-2SK4221 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3, SC-65-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 26A (Ta) Part Status: Obsolete(EOL) Family Name: 2SK4221 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-3PB Channel Type Type: N Drain Source Voltage: 500V Gate Charge (Qg) (Maximum) @ Vgs: 87nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2250pF @ 30V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2.5W (Ta), 220W (Tc) Rds On (Maximum) @ Id, Vgs: 240 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): FS22SM-10; 2SK2730; FS22SM-10-E; ; Introduction Date: September 11, 2009 ECCN: EAR99 Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 763020-2SK4221
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 26A (Ta)
Part Status: Obsolete(EOL)
Family Name: 2SK4221
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-3PB
Channel Type Type: N
Drain Source Voltage: 500V
Gate Charge (Qg) (Maximum) @ Vgs: 87nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2250pF @ 30V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2.5W (Ta), 220W (Tc)
Rds On (Maximum) @ Id, Vgs: 240 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): FS22SM-10; 2SK2730; FS22SM-10-E; ;
Introduction Date: September 11, 2009
ECCN: EAR99
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 2SK4221-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK4221-ND
Single FETs, MOSFETs 2SK4221-ND
N-Channel 500V 26A (Ta) 2.5W (Ta), 220W (Tc) Through Hole TO-3PB

N-Channel 500V 26A (Ta) 2.5W (Ta), 220W (Tc) Through Hole TO-3PB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4221 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4221
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4221
MOSFET N-CH 500V 26A TO3PB

MOSFET N-CH 500V 26A TO3PB

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1127790-2SK4221 763020-2SK4221 2SK4221-ND 2SK4221
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4221 TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4221 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-3; SOT3 TO-3; TO-3P-3, SC-65-3 TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers