onsemi Single FETs, MOSFETs 2SK4198LS

Description
N-Channel 600V 5A (Tc) 2W (Ta), 30W (Tc) Through Hole TO-220FI(LS)
Request a Quote Datasheet
Description
N-Channel 600V 5A (Tc) 2W (Ta), 30W (Tc) Through Hole TO-220FI(LS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK4198LS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK4198LS-ND
Single FETs, MOSFETs 2SK4198LS-ND
N-Channel 600V 5A (Tc) 2W (Ta), 30W (Tc) Through Hole TO-220FI(LS)

N-Channel 600V 5A (Tc) 2W (Ta), 30W (Tc) Through Hole TO-220FI(LS)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4198LS - 1004767-2SK4198LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4198LS
1004767-2SK4198LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4198LS 1004767-2SK4198LS
Manufacturer: ON Semiconductor Win Source Part Number: 1004767-2SK4198LS Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FI(LS) Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 14.3nC @ 10V Max Input Capacitance: 360pF @ 30V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.34 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004767-2SK4198LS
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FI(LS)
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 14.3nC @ 10V
Max Input Capacitance: 360pF @ 30V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.34 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4198LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4198LS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4198LS
MOSFET N-CH 600V 5A TO220FI

MOSFET N-CH 600V 5A TO220FI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK4198LS-ND 1004767-2SK4198LS 2SK4198LS
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4198LS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FI(LS) 14.3 nC @ 10 V
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
N-Channel 160A 40V 0.004ohm MOSFET Transistor - 278-AUIRF1404 - ERSAELECTRONICS PTE. LTD.
Specs
PD 333000 milliwatts
TJ -55 C (-67 F)
View Details
8 suppliers
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers