onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4181-TL-E 2SK4181-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037839-2SK4181-TL-E Packaging: Digi-Reel® Termination: SMD/SMT Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 525 V Input Capacitance: 600 pF Power Dissipation: 70 W Resistance: 920 µΩ Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): MCH3421-TL-E; SI5935CDC-T1-GE3; VEC2616-TL-W; SI5468DC-T1-GE3; SI5515CDC-T1-GE3; MCH3474-TL-W; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 70 W Continuous Drain Current (ID): 7.5 A Drain to Source Resistance: 920 µΩ Rds On Max: 920 mΩ
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037839-2SK4181-TL-E Packaging: Digi-Reel® Termination: SMD/SMT Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 525 V Input Capacitance: 600 pF Power Dissipation: 70 W Resistance: 920 µΩ Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): MCH3421-TL-E; SI5935CDC-T1-GE3; VEC2616-TL-W; SI5468DC-T1-GE3; SI5515CDC-T1-GE3; MCH3474-TL-W; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 70 W Continuous Drain Current (ID): 7.5 A Drain to Source Resistance: 920 µΩ Rds On Max: 920 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4181-TL-E - 1037839-2SK4181-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4181-TL-E
1037839-2SK4181-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4181-TL-E 1037839-2SK4181-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037839-2SK4181-TL-E Packaging: Digi-Reel® Termination: SMD/SMT Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 525 V Input Capacitance: 600 pF Power Dissipation: 70 W Resistance: 920 µΩ Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): MCH3421-TL-E; SI5935CDC-T1-GE3; VEC2616-TL-W; SI5468DC-T1-GE3; SI5515CDC-T1-GE3; MCH3474-TL-W; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 70 W Continuous Drain Current (ID): 7.5 A Drain to Source Resistance: 920 µΩ Rds On Max: 920 mΩ

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037839-2SK4181-TL-E
Packaging: Digi-Reel®
Termination: SMD/SMT
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 525 V
Input Capacitance: 600 pF
Power Dissipation: 70 W
Resistance: 920 µΩ
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): MCH3421-TL-E; SI5935CDC-T1-GE3; VEC2616-TL-W; SI5468DC-T1-GE3; SI5515CDC-T1-GE3; MCH3474-TL-W;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 70 W
Continuous Drain Current (ID): 7.5 A
Drain to Source Resistance: 920 µΩ
Rds On Max: 920 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037839-2SK4181-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4181-TL-E
rDS(on) 9.20E-4 ohms
Unlock Full Specs
to access all available technical data