N-Channel 60V 100A (Ta) 1.75W (Ta), 75W (Tc) Through Hole TO-220-3
Power MOSFET 60 V, 100 A, 7.2 mOhm Single N-Channel, 100-BLKBG Product overview: 2SK4171 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 100 A, 7.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 100 A, 7.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4171 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1004764-2SK4171
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.75W (Ta), 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 100A (Ta)
Max Gate Charge: 135nC @ 10V
Max Input Capacitance: 6900pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.2 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 100A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 869-1048-ND | 278-2SK4171 | 1004764-2SK4171 | 2SK4171 |
| Product Name | Single FETs, MOSFETs | N-Channel 60 V 100 A 7.2 mOhm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4171 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | |
| PD | 75000 milliwatts | 1750 to 75000 milliwatts |