onsemi N-Channel 500 V 20 A 430 mOhm MOSFET Transistor 2SK4124

Description
Power MOSFET 500 V, 20 A, 430 mOhm Single N-Channel Product overview: 2SK4124 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 20 A, 430 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 20 A, 430 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 500 V, 20 A, 430 mOhm Single N-Channel Product overview: 2SK4124 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 20 A, 430 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 20 A, 430 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500 V 20 A 430 mOhm MOSFET Transistor
278-2SK4124
N-Channel 500 V 20 A 430 mOhm MOSFET Transistor 278-2SK4124
Power MOSFET 500 V, 20 A, 430 mOhm Single N-Channel Product overview: 2SK4124 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 20 A, 430 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 20 A, 430 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4124 can be used for catalog matching and distributor lookup.

Power MOSFET 500 V, 20 A, 430 mOhm Single N-Channel Product overview: 2SK4124 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 20 A, 430 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 20 A, 430 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4124 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124 - 763017-2SK4124 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124
763017-2SK4124
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124 763017-2SK4124
Manufacturer: ON Semiconductor Win Source Part Number: 763017-2SK4124 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3, SC-65-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 20A (Ta) Part Status: Obsolete(EOL) Family Name: 2SK4124 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-3PB Channel Type Type: N Drain Source Voltage: 500V Gate Charge (Qg) (Maximum) @ Vgs: 46.6nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1200pF @ 30V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2.5W (Ta), 170W (Tc) Rds On (Maximum) @ Id, Vgs: 430 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): STW14NC50; IRFP450; STW14NM50; ; Introduction Date: December 03, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 763017-2SK4124
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 20A (Ta)
Part Status: Obsolete(EOL)
Family Name: 2SK4124
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-3PB
Channel Type Type: N
Drain Source Voltage: 500V
Gate Charge (Qg) (Maximum) @ Vgs: 46.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1200pF @ 30V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2.5W (Ta), 170W (Tc)
Rds On (Maximum) @ Id, Vgs: 430 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): STW14NC50; IRFP450; STW14NM50; ;
Introduction Date: December 03, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124 - 1127768-2SK4124 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124
1127768-2SK4124
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124 1127768-2SK4124
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1127768-2SK4124 Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1127768-2SK4124
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4124 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4124
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4124
MOSFET N-CH 500V 20A TO3PB

MOSFET N-CH 500V 20A TO3PB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK4124 763017-2SK4124 1127768-2SK4124 2SK4124
Product Name N-Channel 500 V 20 A 430 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124 TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 to 170000 milliwatts
Unlock Full Specs
to access all available technical data