onsemi 400V 21A MOSFET Transistor 2SK4119LS

Description
Trans MOSFET N-CH Si 400V 21A 3-Pin(3+Tab) TO-220FI Product overview: 2SK4119LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 21A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4119LS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 400V 21A 3-Pin(3+Tab) TO-220FI Product overview: 2SK4119LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 21A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4119LS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 21A MOSFET Transistor
288-2SK4119LS
400V 21A MOSFET Transistor 288-2SK4119LS
Trans MOSFET N-CH Si 400V 21A 3-Pin(3+Tab) TO-220FI Product overview: 2SK4119LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 21A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4119LS can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 400V 21A 3-Pin(3+Tab) TO-220FI Product overview: 2SK4119LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 21A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4119LS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160446-2SK4119LS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160446-2SK4119LS
Discrete Semiconductor Products 160446-2SK4119LS
Manufacturer: ON Semiconductor Win Source Part Number: 160446-2SK4119LS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4119 Alternative Parts (Cross-Reference): AOTF20N40L; AOTF20N40; STP17NK40ZFP; STH16NA40FI; Introduction Date: October 22, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 160446-2SK4119LS
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4119
Alternative Parts (Cross-Reference): AOTF20N40L; AOTF20N40; STP17NK40ZFP; STH16NA40FI;
Introduction Date: October 22, 2007
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK4119LS 160446-2SK4119LS
Product Name 400V 21A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
MOSFETs - 1464857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type V-dfn3333
View Details
20 V, P-channel Trench MOSFET - BUK4D38-20PZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -18000 milliamps
View Details
2 suppliers