Manufacturer: ON Semiconductor
Win Source Part Number: 197605-2SK4117LS
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FI(LS)
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10.4A (Tc)
Max Gate Charge: 30.6nC @ 10V
Max Input Capacitance: 755pF @ 30V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 420 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
N-Channel 400V 10.4A (Tc) 2W (Ta), 35W (Tc) Through Hole TO-220FI(LS)
10.4A, 400V, 0.42ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4117LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.4A, 400V, 0.42ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.4A, 400V, 0.42ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4117LS can be used for catalog matching and distributor lookup.
MOSFET N-CH 400V 10.4A TO220FI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 197605-2SK4117LS | 2SK4117LS-ND | 278-2SK4117LS | 2SK4117LS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4117LS | Single FETs, MOSFETs | N-Channel 10.4A 400V 0.42ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 400 volts | |||
| PD | 2000 to 35000 milliwatts |