onsemi N-Channel 12A 400V 0.54ohm MOSFET Transistor 2SK4116LS

Description
12A, 400V, 0.54ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI, 3 PIN Product overview: 2SK4116LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 400V, 0.54ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 400V, 0.54ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4116LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12A, 400V, 0.54ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI, 3 PIN Product overview: 2SK4116LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 400V, 0.54ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 400V, 0.54ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4116LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 12A 400V 0.54ohm MOSFET Transistor
278-2SK4116LS
N-Channel 12A 400V 0.54ohm MOSFET Transistor 278-2SK4116LS
12A, 400V, 0.54ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI, 3 PIN Product overview: 2SK4116LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 400V, 0.54ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 400V, 0.54ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4116LS can be used for catalog matching and distributor lookup.

12A, 400V, 0.54ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI, 3 PIN Product overview: 2SK4116LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 400V, 0.54ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 400V, 0.54ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4116LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4116LS - 1127766-2SK4116LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4116LS
1127766-2SK4116LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4116LS 1127766-2SK4116LS
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1127766-2SK4116LS Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1127766-2SK4116LS
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - 2SK4116LS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK4116LS-ND
Single FETs, MOSFETs 2SK4116LS-ND
N-Channel 400V 8.9A (Tc) 2W (Ta), 33W (Tc) Through Hole TO-220FI(LS)

N-Channel 400V 8.9A (Tc) 2W (Ta), 33W (Tc) Through Hole TO-220FI(LS)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4116LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4116LS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4116LS
MOSFET N-CH 400V 8.9A TO220FI

MOSFET N-CH 400V 8.9A TO220FI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-2SK4116LS 1127766-2SK4116LS 2SK4116LS-ND 2SK4116LS
Product Name N-Channel 12A 400V 0.54ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4116LS Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-220; TO-220-3 Full Pack 24.5 nC @ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

40V 35A MOSFET Transistor - 278-AUIRF7738L2TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 3300 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers