onsemi Single FETs, MOSFETs 2SK4094-1E

Description
N-Channel 60V 100A (Ta) 1.75W (Ta), 90W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 100A (Ta) 1.75W (Ta), 90W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK4094-1E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK4094-1E-ND
Single FETs, MOSFETs 2SK4094-1E-ND
N-Channel 60V 100A (Ta) 1.75W (Ta), 90W (Tc) Through Hole TO-220-3

N-Channel 60V 100A (Ta) 1.75W (Ta), 90W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4094-1E - 763014-2SK4094-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4094-1E
763014-2SK4094-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4094-1E 763014-2SK4094-1E
Manufacturer: ON Semiconductor Win Source Part Number: 763014-2SK4094-1E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: 2SK4094-1E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Package: TO-220-3 Channel Type Type: N Drain Source Voltage: 60V Gate Charge (Qg) (Maximum) @ Vgs: 220nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12500pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.75W (Ta), 90W (Tc) Rds On (Maximum) @ Id, Vgs: 5 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): STP77N6F6; AP98T06GP-HF; IPP80N06S4L05XK; Introduction Date: July 16, 2013 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 763014-2SK4094-1E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: 2SK4094-1E
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Package: TO-220-3
Channel Type Type: N
Drain Source Voltage: 60V
Gate Charge (Qg) (Maximum) @ Vgs: 220nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 12500pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.75W (Ta), 90W (Tc)
Rds On (Maximum) @ Id, Vgs: 5 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): STP77N6F6; AP98T06GP-HF; IPP80N06S4L05XK;
Introduction Date: July 16, 2013
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 100A TO-220 MOSFET Transistor
278-2SK4094-1E
N-Channel 60V 100A TO-220 MOSFET Transistor 278-2SK4094-1E
N-Channel Power MOSFET, 60V, 100A, 5mΩ, TO-220-3L, TO-220, 3-Lead / TO-220-3L, 50-TUBE Product overview: 2SK4094-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4094-1E can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 60V, 100A, 5mΩ, TO-220-3L, TO-220, 3-Lead / TO-220-3L, 50-TUBE Product overview: 2SK4094-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4094-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 4V DRIVE SERIES

MOSFET NCH 4V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4094-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4094-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4094-1E
MOSFET N-CH 60V 100A TO220-3

MOSFET N-CH 60V 100A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK4094-1E-ND 763014-2SK4094-1E 278-2SK4094-1E 2SK4094-1E 2SK4094-1E
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4094-1E N-Channel 60V 100A TO-220 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data