Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 197604-2SK4073LS
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Manufacturer Device Package: TO-220FI(LS)
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 90A (Ta)
Rds On (Max) @ Id, Vgs: 5 mOhm @ 45A, 10V
Gate Charge (Qg) @ Vgs: 220nC @ 10V
Input Capacitance (Ciss) @ Vds: 12500pF @ 20V
Power - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 197604-2SK4073LS |
| Product Name | Discrete Semiconductor Products |