onsemi N-Channel 75 V 100 A 6.0 mOhm MOSFET Transistor 2SK4065-DL-E

Description
Power MOSFET 75 V, 100 A, 6.0 mOhm Single N-Channel Product overview: 2SK4065-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75 V, 100 A, 6.0 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75 V, 100 A, 6.0 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4065-DL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power MOSFET 75 V, 100 A, 6.0 mOhm Single N-Channel Product overview: 2SK4065-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75 V, 100 A, 6.0 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75 V, 100 A, 6.0 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4065-DL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 75 V 100 A 6.0 mOhm MOSFET Transistor
278-2SK4065-DL-E
N-Channel 75 V 100 A 6.0 mOhm MOSFET Transistor 278-2SK4065-DL-E
Power MOSFET 75 V, 100 A, 6.0 mOhm Single N-Channel Product overview: 2SK4065-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75 V, 100 A, 6.0 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75 V, 100 A, 6.0 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4065-DL-E can be used for catalog matching and distributor lookup.

Power MOSFET 75 V, 100 A, 6.0 mOhm Single N-Channel Product overview: 2SK4065-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75 V, 100 A, 6.0 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75 V, 100 A, 6.0 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4065-DL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4065-DL-E - 763008-2SK4065-DL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4065-DL-E
763008-2SK4065-DL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4065-DL-E 763008-2SK4065-DL-E
Manufacturer: ON Semiconductor Win Source Part Number: 763008-2SK4065-DL-E Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Part Status: Obsolete(EOL) Family Name: 2SK4065 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Package: SMP-FD Channel Type Type: N Drain Source Voltage: 75V Gate Charge (Qg) (Maximum) @ Vgs: 220nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12200pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.65W (Ta), 90W (Tc) Rds On (Maximum) @ Id, Vgs: 6 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): BUK7606-75B; BUK664R8-75C,118; BUK664R8-75C; Introduction Date: July 04, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 763008-2SK4065-DL-E
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Part Status: Obsolete(EOL)
Family Name: 2SK4065
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Package: SMP-FD
Channel Type Type: N
Drain Source Voltage: 75V
Gate Charge (Qg) (Maximum) @ Vgs: 220nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 12200pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.65W (Ta), 90W (Tc)
Rds On (Maximum) @ Id, Vgs: 6 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): BUK7606-75B; BUK664R8-75C,118; BUK664R8-75C;
Introduction Date: July 04, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4065-DL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4065-DL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4065-DL-E
MOSFET N-CH 75V 100A SMP-FD

MOSFET N-CH 75V 100A SMP-FD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK4065-DL-E 763008-2SK4065-DL-E 2SK4065-DL-E
Product Name N-Channel 75 V 100 A 6.0 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4065-DL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1650 to 90000 milliwatts
Unlock Full Specs
to access all available technical data