onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3820-DL-1E 2SK3820-DL-1E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855434-2SK3820-DL-1E Features: 100 V Package: Reel - TR Part Status: Obsolete Family Name: 2SK3820 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855434-2SK3820-DL-1E Features: 100 V Package: Reel - TR Part Status: Obsolete Family Name: 2SK3820 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3820-DL-1E - 855434-2SK3820-DL-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3820-DL-1E
855434-2SK3820-DL-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3820-DL-1E 855434-2SK3820-DL-1E
Manufacturer: ON Semiconductor Win Source Part Number: 855434-2SK3820-DL-1E Features: 100 V Package: Reel - TR Part Status: Obsolete Family Name: 2SK3820 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 855434-2SK3820-DL-1E
Features: 100 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SK3820
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3820-DL-1E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3820-DL-1E-ND
Single FETs, MOSFETs 2SK3820-DL-1E-ND
N-Channel 100V 26A (Ta) 1.65W (Ta), 50W (Tc) Surface Mount TO-263-2

N-Channel 100V 26A (Ta) 1.65W (Ta), 50W (Tc) Surface Mount TO-263-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3820-DL-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3820-DL-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3820-DL-1E
MOSFET N-CH 100V 26A TO263-2

MOSFET N-CH 100V 26A TO263-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 855434-2SK3820-DL-1E 2SK3820-DL-1E-ND 2SK3820-DL-1E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3820-DL-1E Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - AIKQ120N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers