onsemi Discrete Semiconductor Products 2SK3815-DL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 160289-2SK3815-DL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3815 Alternative Parts (Cross-Reference): STB45NF06T4; STB16NF06L; STB16NF06LT4; STB36NF06LT4; Introduction Date: November 27, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 160289-2SK3815-DL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3815 Alternative Parts (Cross-Reference): STB45NF06T4; STB16NF06L; STB16NF06LT4; STB36NF06LT4; Introduction Date: November 27, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160289-2SK3815-DL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160289-2SK3815-DL-E
Discrete Semiconductor Products 160289-2SK3815-DL-E
Manufacturer: ON Semiconductor Win Source Part Number: 160289-2SK3815-DL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3815 Alternative Parts (Cross-Reference): STB45NF06T4; STB16NF06L; STB16NF06LT4; STB36NF06LT4; Introduction Date: November 27, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 160289-2SK3815-DL-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3815
Alternative Parts (Cross-Reference): STB45NF06T4; STB16NF06L; STB16NF06LT4; STB36NF06LT4;
Introduction Date: November 27, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160289-2SK3815-DL-E
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 80 V, 17 mΩ standard level MOSFET - BUK7K17-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 21000 milliamps
View Details
7 suppliers
MOSFETs - 2222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210802SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers