N-Channel JFET, 30V, 0.6 to 6.0mA, 6.5mS, SMCP, Micro8-FL / MSOP8J (150 mil), 3000-REEL Product overview: 2SK3796-2-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6.0mA. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 30V, 6.0mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3796-2-TL-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 985799-2SK3796-2-TL-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Power - Max: 100 mW
Current - Drain (Idss) @ Vds (Vgs=0): 600 µA @ 10 V
Current Drain (Id) - Max: 10 mA
Voltage - Cutoff (VGS off) @ Id: 180 mV @ 1 µA
Resistance - RDS(On): 200 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SMCP
Input Capacitance (Ciss) (Max) @ Vds: 4pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-2SK3796-2-TL-E-
Base Product Number: 2SK3796
Product Status: Obsolete
JFET N-Channel 10mA 100mW Surface Mount SMCP
JFET N-CH 10MA SMCP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors |
| Product Number | 288-2SK3796-2-TL-E | 985799-2SK3796-2-TL-E | 2SK3796-2-TL-E-ND | 2SK3796-2-TL-E |
| Product Name | N-Channel 30V 6.0mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - JFETs | JFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Transistor Type | JFET | |||
| Polarity | N-Channel | N-Channel | ||
| Package Type | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SMCP |