onsemi N-Channel 4A 1500V 7ohm MOSFET Transistor 2SK3748

Description
4A, 1500V, 7ohm, N-CHANNEL, Si, POWER, MOSFET, TO-3PML, 3 PIN Product overview: 2SK3748 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4A, 1500V, 7ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 1500V, 7ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3748 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A, 1500V, 7ohm, N-CHANNEL, Si, POWER, MOSFET, TO-3PML, 3 PIN Product overview: 2SK3748 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4A, 1500V, 7ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 1500V, 7ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3748 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 4A 1500V 7ohm MOSFET Transistor
278-2SK3748
N-Channel 4A 1500V 7ohm MOSFET Transistor 278-2SK3748
4A, 1500V, 7ohm, N-CHANNEL, Si, POWER, MOSFET, TO-3PML, 3 PIN Product overview: 2SK3748 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4A, 1500V, 7ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 1500V, 7ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3748 can be used for catalog matching and distributor lookup.

4A, 1500V, 7ohm, N-CHANNEL, Si, POWER, MOSFET, TO-3PML, 3 PIN Product overview: 2SK3748 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4A, 1500V, 7ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 1500V, 7ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3748 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - 2SK3748 - 1127701-2SK3748 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2SK3748
1127701-2SK3748
FETs - Single - 2SK3748 1127701-2SK3748
Manufacturer: ON Semiconductor Win Source Part Number: 1127701-2SK3748 Packaging: Tray Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3PML Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: TO-3P-3 Full Pack Power Dissipation (Maximum): 3W, 65W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1500V Id - Continuous Drain Current: 4A Rds On (Maximum) at Id, Vgs: 7Ohm at 2A, 10V Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 790pF at 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1127701-2SK3748
Packaging: Tray
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3PML
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: TO-3P-3 Full Pack
Power Dissipation (Maximum): 3W, 65W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1500V
Id - Continuous Drain Current: 4A
Rds On (Maximum) at Id, Vgs: 7Ohm at 2A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 790pF at 30V

Buy Now
Single FETs, MOSFETs - 2SK3748-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3748-ND
Single FETs, MOSFETs 2SK3748-ND
N-Channel 1500V 4A (Ta) 3W (Ta), 65W (Tc) Through Hole TO-3PML

N-Channel 1500V 4A (Ta) 3W (Ta), 65W (Tc) Through Hole TO-3PML

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3748 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3748
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3748
MOSFET N-CH 1500V 4A TO3PML

MOSFET N-CH 1500V 4A TO3PML

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-2SK3748 1127701-2SK3748 2SK3748-ND 2SK3748
Product Name N-Channel 4A 1500V 7ohm MOSFET Transistor FETs - Single - 2SK3748 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 1500 volts
PD 3000 to 65000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details