onsemi Single FETs, MOSFETs 2SK3748-1E

Description
N-Channel 1500V 4A (Ta) 3W (Ta), 65W (Tc) Through Hole TO-3PF-3
Request a Quote Datasheet
Description
N-Channel 1500V 4A (Ta) 3W (Ta), 65W (Tc) Through Hole TO-3PF-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK3748-1EOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3748-1EOS-ND
Single FETs, MOSFETs 2SK3748-1EOS-ND
N-Channel 1500V 4A (Ta) 3W (Ta), 65W (Tc) Through Hole TO-3PF-3

N-Channel 1500V 4A (Ta) 3W (Ta), 65W (Tc) Through Hole TO-3PF-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3748-1E - 1004746-2SK3748-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3748-1E
1004746-2SK3748-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3748-1E 1004746-2SK3748-1E
Manufacturer: ON Semiconductor Win Source Part Number: 1004746-2SK3748-1E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF-3 Dimension: SC-94 Drain-Source Breakdown Voltage: 1500V Continuous Drain Current at 25°C: 4A (Ta) Max Gate Charge: 80nC @ 10V Max Input Capacitance: 790pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004746-2SK3748-1E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF-3
Dimension: SC-94
Drain-Source Breakdown Voltage: 1500V
Continuous Drain Current at 25°C: 4A (Ta)
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 790pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 1500V 4A 3PF MOSFET Transistor
278-2SK3748-1E
N-Channel 1500V 4A 3PF MOSFET Transistor 278-2SK3748-1E
N-Channel Power MOSFET, 1500V, 4A, 7Ω, TO-3PF-3L, 30-TUBE Product overview: 2SK3748-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 4A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 4A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3748-1E can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 1500V, 4A, 7Ω, TO-3PF-3L, 30-TUBE Product overview: 2SK3748-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 4A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 4A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3748-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2SK3748-1E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK3748-1E
Single FETs, MOSFETs 2SK3748-1E
MOSFET N-CH 1500V 4A TO3PF-3

MOSFET N-CH 1500V 4A TO3PF-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3748-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3748-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3748-1E
MOSFET N-CH 1500V 4A TO3PF-3

MOSFET N-CH 1500V 4A TO3PF-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK3748-1EOS-ND 1004746-2SK3748-1E 278-2SK3748-1E 2SK3748-1E 2SK3748-1E
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3748-1E N-Channel 1500V 4A 3PF MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SC-94 TO-3; SOT3; TO-3PF-3 TO-3; SC-94 SC-94
V(BR)DSS 1500 volts 1500 volts
PD 3000 to 65000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data