onsemi Single FETs, MOSFETs 2SK3747-1E

Description
N-Channel 1500V 2A (Ta) 3W (Ta), 50W (Tc) Through Hole TO-3PF-3
Request a Quote Datasheet
Description
N-Channel 1500V 2A (Ta) 3W (Ta), 50W (Tc) Through Hole TO-3PF-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK3747-1EOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3747-1EOS-ND
Single FETs, MOSFETs 2SK3747-1EOS-ND
N-Channel 1500V 2A (Ta) 3W (Ta), 50W (Tc) Through Hole TO-3PF-3

N-Channel 1500V 2A (Ta) 3W (Ta), 50W (Tc) Through Hole TO-3PF-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3747-1E - 1004745-2SK3747-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3747-1E
1004745-2SK3747-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3747-1E 1004745-2SK3747-1E
Manufacturer: ON Semiconductor Win Source Part Number: 1004745-2SK3747-1E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF-3 Dimension: SC-94 Drain-Source Breakdown Voltage: 1500V Continuous Drain Current at 25°C: 2A (Ta) Max Gate Charge: 37.5nC @ 10V Max Input Capacitance: 380pF @ 30V Maximum Gate-Source Voltage: ±35V Maximum Rds On at Id,Vgs: 13 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004745-2SK3747-1E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF-3
Dimension: SC-94
Drain-Source Breakdown Voltage: 1500V
Continuous Drain Current at 25°C: 2A (Ta)
Max Gate Charge: 37.5nC @ 10V
Max Input Capacitance: 380pF @ 30V
Maximum Gate-Source Voltage: ±35V
Maximum Rds On at Id,Vgs: 13 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1500V 2A 3PF MOSFET Transistor
278-2SK3747-1E
Through-Hole 1500V 2A 3PF MOSFET Transistor 278-2SK3747-1E
N-CH Power MOSFET 1500V 2A TO-3PF Through Hole Product overview: 2SK3747-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1500V, 2A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 1500V, 2A, 3PF, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3747-1E can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 1500V 2A TO-3PF Through Hole Product overview: 2SK3747-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1500V, 2A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 1500V, 2A, 3PF, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3747-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2SK3747-1E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK3747-1E
Single FETs, MOSFETs 2SK3747-1E
MOSFET N-CH 1500V 2A TO3PF-3

MOSFET N-CH 1500V 2A TO3PF-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3747-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3747-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3747-1E
MOSFET N-CH 1500V 2A TO3PF-3

MOSFET N-CH 1500V 2A TO3PF-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 10V DRIVE SERIES

MOSFET NCH 10V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK3747-1EOS-ND 1004745-2SK3747-1E 278-2SK3747-1E 2SK3747-1E 2SK3747-1E 2SK3747-1E
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3747-1E Through-Hole 1500V 2A 3PF MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SC-94 TO-3; SOT3; TO-3PF-3 TO-3; SC-94 SC-94
V(BR)DSS 1500 volts 1500 volts 1500 volts
PD 3000 to 50000 milliwatts 3000 milliwatts 3000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data