onsemi N-Channel 1500V 2A MOSFET Transistor 2SK3746-1E

Description
N-Channel Power MOSFET, 1500V, 2A, 13Ω, TO-3P-3L, TO-3P-3L, 30-TUBE Product overview: 2SK3746-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3746-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 1500V, 2A, 13Ω, TO-3P-3L, TO-3P-3L, 30-TUBE Product overview: 2SK3746-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3746-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1500V 2A MOSFET Transistor
278-2SK3746-1E
N-Channel 1500V 2A MOSFET Transistor 278-2SK3746-1E
N-Channel Power MOSFET, 1500V, 2A, 13Ω, TO-3P-3L, TO-3P-3L, 30-TUBE Product overview: 2SK3746-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3746-1E can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 1500V, 2A, 13Ω, TO-3P-3L, TO-3P-3L, 30-TUBE Product overview: 2SK3746-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3746-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2SK3746-1EOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3746-1EOS-ND
Single FETs, MOSFETs 2SK3746-1EOS-ND
N-Channel 1500V 2A (Ta) 2.5W (Ta), 110W (Tc) Through Hole TO-3P-3L

N-Channel 1500V 2A (Ta) 2.5W (Ta), 110W (Tc) Through Hole TO-3P-3L

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3746-1E - 906461-2SK3746-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3746-1E
906461-2SK3746-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3746-1E 906461-2SK3746-1E
Manufacturer: ON Semiconductor Win Source Part Number: 906461-2SK3746-1E Operating Temperature Range: 150°C (TJ) Features: N-Channel 1500 V 2A (Ta) 2.5W (Ta), 110W (Tc) Through Hole TO-3P-3L Package: Tube Package: TO-3P-3, SC-65-3 Mounting: Through Hole Part Status: Obsolete Family Name: 2SK3746 Categories: Discrete Semiconductor Products Case / Package: TO-3P-3L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2SK3746-1E-ND, 2SK3746-1EOS

Manufacturer: ON Semiconductor
Win Source Part Number: 906461-2SK3746-1E
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 1500 V 2A (Ta) 2.5W (Ta), 110W (Tc) Through Hole TO-3P-3L
Package: Tube
Package: TO-3P-3, SC-65-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2SK3746
Categories: Discrete Semiconductor Products
Case / Package: TO-3P-3L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2SK3746-1E-ND, 2SK3746-1EOS

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3746-1E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK3746-1E
Single FETs, MOSFETs 2SK3746-1E
MOSFET N-CH 1500V 2A TO3P-3L

MOSFET N-CH 1500V 2A TO3P-3L

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 10V DRIVE SERIES

MOSFET NCH 10V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3746-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3746-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3746-1E
MOSFET N-CH 1500V 2A TO3P-3L

MOSFET N-CH 1500V 2A TO3P-3L

Supplier's Site
Mosfet, N-Ch, 1.5Kv, 2A, 150Deg C, 110W Rohs Compliant Onsemi - 54AH9771 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.5Kv, 2A, 150Deg C, 110W Rohs Compliant Onsemi
54AH9771
Mosfet, N-Ch, 1.5Kv, 2A, 150Deg C, 110W Rohs Compliant Onsemi 54AH9771
MOSFET, N-CH, 1.5KV, 2A, 150DEG C, 110W ROHS COMPLIANT: YES

MOSFET, N-CH, 1.5KV, 2A, 150DEG C, 110W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2SK3746-1E 2SK3746-1EOS-ND 906461-2SK3746-1E 2SK3746-1E 2SK3746-1E 2SK3746-1E 54AH9771
Product Name N-Channel 1500V 2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3746-1E Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.5Kv, 2A, 150Deg C, 110W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P-3L TO-3; TO-3P-3, SC-65-3 TO-3P-3, SC-65-3 TO-3
TJ 150 C (302 F) 150 C (302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data