Manufacturer: ON Semiconductor
Win Source Part Number: 1127698-2SK3745LS
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FI(LS)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 2W, 35W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1500V
Id - Continuous Drain Current: 2A
Rds On (Maximum) at Id, Vgs: 13Ohm at 1A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 37.5nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 380pF at 30V
N-Channel 1500V 2A (Ta) 2W (Ta), 35W (Tc) Through Hole TO-220FI(LS)
2A, 1500V, 13ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI, 3 PIN Product overview: 2SK3745LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 1500V, 13ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 1500V, 13ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3745LS can be used for catalog matching and distributor lookup.
MOSFET N-CH 1500V 2A TO220FI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1127698-2SK3745LS | 2SK3745LS-ND | 278-2SK3745LS | 2SK3745LS |
| Product Name | FETs - Single - 2SK3745LS | Single FETs, MOSFETs | N-Channel 2A 1500V 13ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 1500 volts | |||
| PD | 2000 to 35000 milliwatts |