N-Channel Power MOSFET, 1500V, 2A, 13Ω, TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: 2SK3745LS-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3745LS-1E can be used for catalog matching and distributor lookup.
N-Channel 1500V 2A (Ta) 2W (Ta), 35W (Tc) Through Hole TO-220F-3FS
MOSFET N-CH 1500V 2A TO220F-3FS
MOSFET N-CH 1500V 2A TO220F-3FS
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-2SK3745LS-1E | 2SK3745LS-1EOS-ND | 2SK3745LS-1E | 2SK3745LS-1E | 2SK3745LS-1E |
| Product Name | N-Channel 1500V 2A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 1500 volts |