Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 101022-2SK3720-5-TB-
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - RF
Packaging: Reel(TR)
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: 3-CP
Current Rating: 30mA
Voltage - Rated: 15V
Frequency: 100MHz
Gain: 35dB
Transistor Type: N-Channel
Voltage - Test: 10V
Noise Figure: 2dB
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 101022-2SK3720-5-TB-E |
| Product Name | Discrete Semiconductor Products |