onsemi Single FETs, MOSFETs 2SK3708

Description
N-Channel 100V 30A (Ta) 2W (Ta), 30W (Tc) Through Hole TO-220ML
Request a Quote Datasheet
Description
N-Channel 100V 30A (Ta) 2W (Ta), 30W (Tc) Through Hole TO-220ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 869-1039-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
869-1039-ND
Single FETs, MOSFETs 869-1039-ND
N-Channel 100V 30A (Ta) 2W (Ta), 30W (Tc) Through Hole TO-220ML

N-Channel 100V 30A (Ta) 2W (Ta), 30W (Tc) Through Hole TO-220ML

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 A 100 V 0.042 ohm MOSFET Transistor
278-2SK3708
N-Channel 30 A 100 V 0.042 ohm MOSFET Transistor 278-2SK3708
TRANSISTOR 30 A, 100 V, 0.042 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, 3 PIN, FET General Purpose Power Product overview: 2SK3708 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 A, 100 V, 0.042 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 A, 100 V, 0.042 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3708 can be used for catalog matching and distributor lookup.

TRANSISTOR 30 A, 100 V, 0.042 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, 3 PIN, FET General Purpose Power Product overview: 2SK3708 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 A, 100 V, 0.042 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 A, 100 V, 0.042 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3708 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3708 - 075638-2SK3708 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3708
075638-2SK3708
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3708 075638-2SK3708
Manufacturer: ON Semiconductor Win Source Part Number: 075638-2SK3708 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220ML Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 30A (Ta) Max Gate Charge: 73nC @ 10V Max Input Capacitance: 4200pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 33 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075638-2SK3708
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220ML
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 30A (Ta)
Max Gate Charge: 73nC @ 10V
Max Input Capacitance: 4200pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 33 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3708 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3708
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3708
MOSFET N-CH 100V 30A TO220ML

MOSFET N-CH 100V 30A TO220ML

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869-1039-ND 278-2SK3708 075638-2SK3708 2SK3708
Product Name Single FETs, MOSFETs N-Channel 30 A 100 V 0.042 ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3708 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220ML TO-220; TO-220-3 Full Pack
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data