onsemi N-Channel 100V 12A MOSFET Transistor 2SK3706

Description
TRANSISTOR,MOSFET,N- CHANNEL,100V V(BR)DSS,12A I(D),TO-220VAR Product overview: 2SK3706 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3706 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR,MOSFET,N- CHANNEL,100V V(BR)DSS,12A I(D),TO-220VAR Product overview: 2SK3706 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3706 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V 12A MOSFET Transistor
278-2SK3706
N-Channel 100V 12A MOSFET Transistor 278-2SK3706
TRANSISTOR,MOSFET,N- CHANNEL,100V V(BR)DSS,12A I(D),TO-220VAR Product overview: 2SK3706 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3706 can be used for catalog matching and distributor lookup.

TRANSISTOR,MOSFET,N-CHANNEL,100V V(BR)DSS,12A I(D),TO-220VAR Product overview: 2SK3706 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3706 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 160251-2SK3706 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160251-2SK3706
Discrete Semiconductor Products 160251-2SK3706
Manufacturer: ON Semiconductor Win Source Part Number: 160251-2SK3706 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4033 Alternative Parts (Cross-Reference): RD3L050SNFRATL; AP9977AGH-HF; RSD050N06FRATL; RSD050N06TL; Introduction Date: May 11, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 160251-2SK3706
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4033
Alternative Parts (Cross-Reference): RD3L050SNFRATL; AP9977AGH-HF; RSD050N06FRATL; RSD050N06TL;
Introduction Date: May 11, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3706 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3706
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3706
MOSFET

MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK3706 160251-2SK3706 2SK3706
Product Name N-Channel 100V 12A MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data